Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rohm Semiconductor BR25S256FJ-WE2
BR25S256FJ-WE2
Active
Memory
Description:
IC EEPROM 256KBIT SPI 8SOPJ
Manufacturer:
Rohm Semiconductor
Datasheet:
BR25S256FJ-WE2 Datasheet
History Price: $2.01000
In Stock: 48100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BR25S256FJ-WE2 vs BR25L320-W
Part No
BR25S256FJ-WE2
BR25L320-W
Category
Memory
Memory
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
256Kbit
32Kbit
Memory Organization
32K x 8
4K x 8
Memory Interface
SPI
SPI
Clock Frequency
20 MHz
5 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.7V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP-J
8-DIP-T