BR25S128FVT-WE2
BR25S128FVT-WE2
Active
Description:  IC EEPROM 128KBIT SPI 8TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.26000
In Stock: 4800
BR25S128FVT-WE2 vs BR25L320-W
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
128Kbit
32Kbit
Memory Organization
16K x 8
4K x 8
Memory Interface
SPI
SPI
Clock Frequency
20 MHz
5 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.7V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP-B
8-DIP-T