BR25L320-W
BR25L320-W
Obsolete
Description:  IC EEPROM 32KBIT SPI 5MHZ 8DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BR25L320-W Datasheet
History Price: Obsolete
In Stock: 6000
BR25L320-W vs BR25S128FV-WE2
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
32Kbit
128Kbit
Memory Organization
4K x 8
16K x 8
Memory Interface
SPI
SPI
Clock Frequency
5 MHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP-T
8-SSOP-B