Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rohm Semiconductor BR25L160FVT-WE2
BR25L160FVT-WE2
Not For New Designs
Memory
Description:
IC EEPROM 16KBIT SPI 8TSSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BR25L160FVT-WE2 Datasheet
History Price: $1.01000
In Stock: 24900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BR25L160FVT-WE2 vs BR25S320FV-WE2
Part No
BR25L160FVT-WE2
BR25S320FV-WE2
Category
Memory
Memory
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
32Kbit
Memory Organization
2K x 8
4K x 8
Memory Interface
SPI
SPI
Clock Frequency
5 MHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP-B
8-SSOP-B