BR25L160FJ-WE2
BR25L160FJ-WE2
Not For New Designs
Description:  IC EEPROM 16KBIT SPI 5MHZ 8SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $1.07000
In Stock: 12700
BR25L160FJ-WE2 vs BR25L040FV-WE2
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
4Kbit
Memory Organization
2K x 8
512 x 8
Memory Interface
SPI
SPI
Clock Frequency
5 MHz
5 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP-J
8-SSOP-B