Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rohm Semiconductor BR25L160-W
BR25L160-W
Obsolete
Memory
Description:
IC EEPROM 16KBIT SPI 5MHZ 8DIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BR25L160-W Datasheet
History Price: Obsolete
In Stock: 500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BR25L160-W vs BR25L640F-WE2
Part No
BR25L160-W
BR25L640F-WE2
Category
Memory
Memory
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
64Kbit
Memory Organization
2K x 8
8K x 8
Memory Interface
SPI
SPI
Clock Frequency
5 MHz
5 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-DIP-T
8-SOP