BR25L040FVM-WTR
BR25L040FVM-WTR
Not For New Designs
Description:  IC EEPROM 4KBIT SPI 5MHZ 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.57358
In Stock: 13900
BR25L040FVM-WTR vs BR25L080FV-WE2
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
8Kbit
Memory Organization
512 x 8
1K x 8
Memory Interface
SPI
SPI
Clock Frequency
5 MHz
5 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SSOP-B