BR25L020FVT-WE2
BR25L020FVT-WE2
Not For New Designs
Description:  IC EEPROM 2KBIT SPI 5MHZ 8TSSOPB
Manufacturer:  Rohm Semiconductor
History Price: $0.58692
In Stock: 8400
BR25L020FVT-WE2 vs BR25S320FVM-WTR
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
32Kbit
Memory Organization
256 x 8
4K x 8
Memory Interface
SPI
SPI
Clock Frequency
5 MHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-TSSOP-B
8-MSOP