Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rohm Semiconductor BR25H010FVM-2CTR
BR25H010FVM-2CTR
Active
Memory
Description:
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BR25H010FVM-2CTR Datasheet
History Price: $0.83000
In Stock: 5360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BR25H010FVM-2CTR vs BR24C21FV-E2
Part No
BR25H010FVM-2CTR
BR24C21FV-E2
Category
Memory
Memory
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
1Kbit
Memory Organization
128 x 8
128 x 8
Memory Interface
SPI
I2C
Clock Frequency
10 MHz
400 kHz
Write Cycle Time - Word, Page
4ms
10ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SSOP-B