BR24A04F-WME2
BR24A04F-WME2
Active
Description:  IC EEPROM 4KBIT I2C 400KHZ 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $0.77000
In Stock: 34000
BR24A04F-WME2 vs BR25S320FV-WE2
Category
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
32Kbit
Memory Organization
512 x 8
4K x 8
Memory Interface
I2C
SPI
Clock Frequency
400 kHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SSOP-B