BR24A01AF-WME2
BR24A01AF-WME2
Active
Description:  IC EEPROM 1KBIT I2C 400KHZ 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $0.59000
In Stock: 16300
BR24A01AF-WME2 vs BR25L040FVJ-WE2
Category
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
4Kbit
Memory Organization
128 x 8
512 x 8
Memory Interface
I2C
SPI
Clock Frequency
400 kHz
5 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOP
8-TSSOP-BJ