BQ4847YMT
BQ4847YMT
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 28-DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ4847YMT Datasheet
History Price: Obsolete
In Stock: 14100
BQ4847YMT vs BQ4802LYPW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Battery
2.3V ~ 4V
2.4V ~ 4V
Current - Timekeeping (Max)
-
1.5mA (Typ) @ 2.7 V ~ 3.6 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP Module (0.61", 15.49mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-DIP Module
28-TSSOP