BQ4845S-A4TR
BQ4845S-A4TR
Active
Description:  IC RTC CLK/CALENDAR PAR 28SOIC
Manufacturer:  Texas Instruments
History Price: $8.66250
In Stock: 34200
BQ4845S-A4TR vs BQ4802LYPWG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.75V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Battery
2.3V ~ 4V
2.4V ~ 4V
Current - Timekeeping (Max)
1.5mA (Typ) @ 4.5 V ~ 5.5 V
1.5mA (Typ) @ 2.7 V ~ 3.6 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP