BQ4832YMA-85
BQ4832YMA-85
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 32DIP
Manufacturer:  Texas Instruments
History Price: $39.49000
In Stock: 23200
BQ4832YMA-85 vs BQ4847MT
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Supervisor, Watchdog Timer
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
-
Time Format
HH:MM:SS:hh (24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Voltage - Supply, Battery
-
2.3V ~ 4V
Current - Timekeeping (Max)
4mA @ 4.5 V ~ 5.5 V
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
32-DIP Module (0.610", 15.49mm)
28-DIP Module (0.61", 15.49mm)
Supplier Device Package
32-DIP Module (18.42x42.8)
28-DIP Module