Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Current - Timekeeping (Max)
1.5mA (Typ) @ 2.7 V ~ 3.6 V
1.5mA (Typ) @ 2.7 V ~ 3.6 V
Package / Case
28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets
28-SOIC (0.295", 7.50mm Width)