BQ4014MB-85
BQ4014MB-85
Obsolete
Description:  IC NVSRAM 2MBIT PAR 32DIP MODULE
Manufacturer:  Texas Instruments
Datasheet:   BQ4014MB-85 Datasheet
History Price: $34.66000
In Stock: 30900
BQ4014MB-85 vs BQ4013MA-85
Category
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
NVSRAM
NVSRAM
Technology
NVSRAM (Non-Volatile SRAM)
NVSRAM (Non-Volatile SRAM)
Memory Size
2Mbit
1Mbit
Memory Organization
256K x 8
128K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
85ns
85ns
Access Time
85 ns
85 ns
Voltage - Supply
4.75V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-DIP Module (0.61", 15.49mm)
32-DIP Module (0.610", 15.49mm)
Supplier Device Package
32-DIP Module (18.42x52.96)
32-DIP Module (18.42x42.8)