BQ4010MA-70
BQ4010MA-70
Obsolete
Description:  IC NVSRAM 64KBIT PARALLEL 28DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ4010MA-70 Datasheet
History Price: $16.21000
In Stock: 16800
BQ4010MA-70 vs BQ4010MA-85
Category
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
NVSRAM
NVSRAM
Technology
NVSRAM (Non-Volatile SRAM)
NVSRAM (Non-Volatile SRAM)
Memory Size
64Kbit
64Kbit
Memory Organization
8K x 8
8K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
70ns
85ns
Access Time
70 ns
85 ns
Voltage - Supply
4.75V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP Module (0.61", 15.49mm)
28-DIP Module (0.61", 15.49mm)
Supplier Device Package
28-DIP Module (18.42x37.72)
28-DIP Module (18.42x37.72)