BQ3287EMT
BQ3287EMT
Obsolete
Description:  IC RTC CLOCK/CALENDAR PAR 24DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ3287EMT Datasheet
History Price: Obsolete
In Stock: 33500
BQ3287EMT vs BQ3285LFSS-A1TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
242B
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Battery
-
2.4V ~ 4V
Current - Timekeeping (Max)
-
100μA @ 3V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP Module (0.61", 15.49mm)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-DIP Module
24-SSOP