Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ3285LSS
BQ3285LSS
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC REAL TIME CLOCK 24-QSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ3285LSS Datasheet
History Price: $2.67000
In Stock: 15800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ3285LSS vs BQ3285EP
Part No
BQ3285LSS
BQ3285EP
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
242B
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Battery
2.4V ~ 4V
2.5V ~ 4V
Current - Timekeeping (Max)
-
300μA @ 5V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-SSOP
24-PDIP