BQ3285LDSSTRG4
BQ3285LDSSTRG4
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 29200
BQ3285LDSSTRG4 vs BQ3285LDSSTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, NVSRAM
Alarm, Daylight Savings, NVSRAM
Memory Size
242B
242B
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Battery
2.4V ~ 4V
2.4V ~ 4V
Current - Timekeeping (Max)
100μA @ 3V
100μA @ 3V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
24-SSOP