BQ3285LCS
BQ3285LCS
Active
Description:  TIMER OR RTC, VOLATILE, CMOS
Manufacturer:  Texas Instruments
Datasheet:   BQ3285LCS Datasheet
History Price: $2.31000
In Stock: 23700
BQ3285LCS vs BQ3285S-SB2TRG4
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Type
-
Clock/Calendar
Features
-
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
-
114B
Time Format
-
HH:MM:SS (12/24 hr)
Date Format
-
YY-MM-DD-dd
Interface
-
Parallel
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Supply, Battery
-
2.5V ~ 4V
Current - Timekeeping (Max)
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC