BQ3285EP
BQ3285EP
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ3285EP Datasheet
History Price: $3.04000
In Stock: 12700
BQ3285EP vs BQ3285LFSS-A1G4
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
242B
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 4V
2.4V ~ 4V
Current - Timekeeping (Max)
300μA @ 5V
100μA @ 3V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
24-SSOP