BQ2954PN
BQ2954PN
Active
Description:  IC BATT FAST CHG LI-ION 16DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2954PN Datasheet
History Price: $4.82024
In Stock: 6900
BQ2954PN vs BQ25898CYFFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion/Polymer
Number of Cells
-
1
Current - Charging
Constant
-
Programmable Features
Current
-
Fault Protection
-
Over Temperature, Over Voltage
Charge Current - Max
-
3A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
5.5V
14V
Interface
-
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
42-UFBGA, DSBGA
Supplier Device Package
16-PDIP
42-DSBGA (2.8x2.5)