BQ25970YFFR
BQ25970YFFR
Active
Description:  IC BAT CHG MULT-CHEM 1CL 56DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25970YFFR Datasheet
History Price: $6.49000
In Stock: 39200
BQ25970YFFR vs BQ25898DYFFR
Series
-
MaxCharge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
-
-
Programmable Features
-
-
Fault Protection
Over Current, Over Voltage
Over Current, Over Temperature
Charge Current - Max
8A
4A
Battery Pack Voltage
4.65V (Max)
-
Voltage - Supply (Max)
12V
14V
Interface
I2C
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-UFBGA, DSBGA
42-UFBGA, DSBGA
Supplier Device Package
56-DSBGA (3.33x2.93)
42-DSBGA (2.8x2.5)