Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25968YFFR
BQ25968YFFR
Active
PMIC - Battery Chargers
Description:
IC BATTERY MANAGEMENT
Manufacturer:
Texas Instruments
Datasheet:
BQ25968YFFR Datasheet
History Price: $5.87000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ25968YFFR vs BQ25910YFFT
Part No
BQ25968YFFR
BQ25910YFFT
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Multi-Chemistry
Number of Cells
1
1
Current - Charging
Constant
Constant
Programmable Features
Voltage
-
Fault Protection
Over Current, Over Voltage
Over Voltage, Short Circuit
Charge Current - Max
6A
6A
Battery Pack Voltage
6V
4.775V
Voltage - Supply (Max)
12V
14V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-UFBGA, DSBGA
36-UFBGA, DSBGA
Supplier Device Package
56-DSBGA (3.33x2.93)
36-DSBGA (2.63x2.46)