BQ25968YFFR
BQ25968YFFR
Active
Description:  IC BATTERY MANAGEMENT
Manufacturer:  Texas Instruments
Datasheet:   BQ25968YFFR Datasheet
History Price: $5.87000
In Stock: 8100
BQ25968YFFR vs BQ25872YFFR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant
Constant
Programmable Features
Voltage
-
Fault Protection
Over Current, Over Voltage
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
6A
7A
Battery Pack Voltage
6V
-
Voltage - Supply (Max)
12V
6V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-UFBGA, DSBGA
42-UFBGA, DSBGA
Supplier Device Package
56-DSBGA (3.33x2.93)
42-DSBGA (2.8x2.5)