BQ25910YFFR
BQ25910YFFR
Active
Description:  IC BAT CHG MULT-CHEM 1CL 36DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25910YFFR Datasheet
History Price: $5.70000
In Stock: 33700
BQ25910YFFR vs BQ25898DYFFT
Series
-
MaxCharge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant
-
Programmable Features
-
-
Fault Protection
Over Voltage, Short Circuit
Over Current, Over Temperature
Charge Current - Max
6A
4A
Battery Pack Voltage
4.775V
-
Voltage - Supply (Max)
14V
14V
Interface
I2C
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, DSBGA
42-UFBGA, DSBGA
Supplier Device Package
36-DSBGA (2.63x2.46)
42-DSBGA (2.8x2.5)