BQ25910YFFR
BQ25910YFFR
Active
Description:  IC BAT CHG MULT-CHEM 1CL 36DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25910YFFR Datasheet
History Price: $5.70000
In Stock: 33700
BQ25910YFFR vs BQ25883RGER
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1
2
Current - Charging
Constant
Constant
Programmable Features
-
Current
Fault Protection
Over Voltage, Short Circuit
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
6A
2.2A
Battery Pack Voltage
4.775V
9.2V (Max)
Voltage - Supply (Max)
14V
6.2V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, DSBGA
24-VFQFN Exposed Pad
Supplier Device Package
36-DSBGA (2.63x2.46)
24-VQFN (4x4)