BQ25898YFFT
BQ25898YFFT
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25898YFFT Datasheet
History Price: $4.58000
In Stock: 2600
BQ25898YFFT vs BQ25968YFFR
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
-
Constant
Programmable Features
-
Voltage
Fault Protection
Over Current, Over Temperature
Over Current, Over Voltage
Charge Current - Max
4A
6A
Battery Pack Voltage
-
6V
Voltage - Supply (Max)
14V
12V
Interface
I2C, USB
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
56-UFBGA, DSBGA
Supplier Device Package
42-DSBGA (2.8x2.5)
56-DSBGA (3.33x2.93)