Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25898CYFFR
BQ25898CYFFR
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:
Texas Instruments
Datasheet:
BQ25898CYFFR Datasheet
History Price: $2.13000
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ25898CYFFR vs BQ25883RGET
Part No
BQ25898CYFFR
BQ25883RGET
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
2
Current - Charging
-
Constant
Programmable Features
-
Current
Fault Protection
Over Temperature, Over Voltage
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
3A
2.2A
Battery Pack Voltage
-
9.2V (Max)
Voltage - Supply (Max)
14V
6.2V
Interface
I2C, USB
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
24-VFQFN Exposed Pad
Supplier Device Package
42-DSBGA (2.8x2.5)
24-VQFN (4x4)