BQ25895RTWT
BQ25895RTWT
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25895RTWT Datasheet
History Price: $4.79000
In Stock: 29400
BQ25895RTWT vs BQ25960YBGR
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
1
Current - Charging
-
Constant - Programmable
Programmable Features
-
Current, Timer
Fault Protection
Over Temperature
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
5A
8A
Battery Pack Voltage
-
4V
Voltage - Supply (Max)
14V
12V
Interface
I2C, USB
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
36-XFBGA, DSBGA
Supplier Device Package
24-WQFN (4x4)
36-DSBGA (2.63x2.46)