Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25895MRTWT
BQ25895MRTWT
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:
Texas Instruments
Datasheet:
BQ25895MRTWT Datasheet
History Price: $4.79000
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ25895MRTWT vs BQ25898CYFFT
Part No
BQ25895MRTWT
BQ25898CYFFT
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
-
-
Programmable Features
-
-
Fault Protection
Over Temperature
Over Temperature, Over Voltage
Charge Current - Max
5A
3A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
14V
14V
Interface
I2C, USB
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
42-UFBGA, DSBGA
Supplier Device Package
24-WQFN (4x4)
42-DSBGA (2.8x2.5)