Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25883RGET
BQ25883RGET
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 2CELL 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
BQ25883RGET Datasheet
History Price: $6.90000
In Stock: 700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ25883RGET vs BQ25910YFFT
Part No
BQ25883RGET
BQ25910YFFT
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Multi-Chemistry
Number of Cells
2
1
Current - Charging
Constant
Constant
Programmable Features
Current
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Short Circuit
Over Voltage, Short Circuit
Charge Current - Max
2.2A
6A
Battery Pack Voltage
9.2V (Max)
4.775V
Voltage - Supply (Max)
6.2V
14V
Interface
I2C, USB
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
36-UFBGA, DSBGA
Supplier Device Package
24-VQFN (4x4)
36-DSBGA (2.63x2.46)