BQ25872YFFT
BQ25872YFFT
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25872YFFT Datasheet
History Price: $4.62000
In Stock: 38500
BQ25872YFFT vs BQ25892RTWT
Series
-
MaxCharge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant
-
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current
Over Current, Over Temperature
Charge Current - Max
7A
5A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
14V
Interface
I2C
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
24-WFQFN Exposed Pad
Supplier Device Package
42-DSBGA (2.8x2.5)
24-WQFN (4x4)