BQ25872YFFR
BQ25872YFFR
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25872YFFR Datasheet
History Price: $2.05500
In Stock: 7400
BQ25872YFFR vs BQ25910YFFR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Multi-Chemistry
Number of Cells
1
1
Current - Charging
Constant
Constant
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current
Over Voltage, Short Circuit
Charge Current - Max
7A
6A
Battery Pack Voltage
-
4.775V
Voltage - Supply (Max)
6V
14V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
36-UFBGA, DSBGA
Supplier Device Package
42-DSBGA (2.8x2.5)
36-DSBGA (2.63x2.46)