Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Benchmarq BQ24751ARHDR-BE
BQ24751ARHDR-BE
Active
PMIC - Battery Chargers
Description:
IC BATT CHG MULTI 2-4C 28VQFNEP
Manufacturer:
Benchmarq
Datasheet:
BQ24751ARHDR-BE Datasheet
History Price: $9.06000
In Stock: 34500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ24751ARHDR-BE vs BQ25968YFFR
Part No
BQ24751ARHDR-BE
BQ25968YFFR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Benchmarq
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
2 ~ 4
1
Current - Charging
Constant - Programmable
Constant
Programmable Features
-
Voltage
Fault Protection
Over Current, Over Voltage
Over Current, Over Voltage
Charge Current - Max
10A
6A
Battery Pack Voltage
18.04V (Max)
6V
Voltage - Supply (Max)
24V
12V
Interface
-
I2C
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
56-UFBGA, DSBGA
Supplier Device Package
28-VQFN-EP (5x5)
56-DSBGA (3.33x2.93)