BQ24751ARHDR-BE
BQ24751ARHDR-BE
Active
Description:  IC BATT CHG MULTI 2-4C 28VQFNEP
Manufacturer:  Benchmarq
History Price: $9.06000
In Stock: 32425
BQ24751ARHDR-BE vs BQ25895MRTWT
Series
-
MaxCharge
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
2 ~ 4
1
Current - Charging
Constant - Programmable
-
Programmable Features
-
-
Fault Protection
Over Current, Over Voltage
Over Temperature
Charge Current - Max
10A
5A
Battery Pack Voltage
18.04V (Max)
-
Voltage - Supply (Max)
24V
14V
Interface
-
I2C, USB
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
28-VQFN-EP (5x5)
24-WQFN (4x4)