Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Benchmarq BQ24401P
BQ24401P
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG NIMH
Manufacturer:
Benchmarq
Datasheet:
BQ24401P Datasheet
History Price: $1.04000
In Stock: 22100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ24401P vs BQ25871YFFT
Part No
BQ24401P
BQ25871YFFT
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Benchmarq
Texas Instruments
Series
BQ24401
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Nickel Metal Hydride
Lithium Ion/Polymer
Number of Cells
-
1
Current - Charging
Constant
Constant
Programmable Features
Trickle Charge Mode
-
Fault Protection
Over Temperature
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
1mA
7A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
6V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
42-UFBGA, DSBGA
Supplier Device Package
-
42-DSBGA (2.8x2.5)