BQ24204DGN
BQ24204DGN
Obsolete
Description:  IC BATT CHG LI-ION 1CELL 8MSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ24204DGN Datasheet
History Price: $1.23000
In Stock: 1100
BQ24204DGN vs BQ25895MRTWT
Series
-
MaxCharge
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant
-
Programmable Features
Current, Timer
-
Fault Protection
Over Temperature, Short Circuit
Over Temperature
Charge Current - Max
500mA
5A
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
13.5V
14V
Interface
-
I2C, USB
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
8-HVSSOP
24-WQFN (4x4)