Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Texas Instruments BQ2205LYPW
BQ2205LYPW
Active
Memory - Controllers
Description:
IC CTRLR SRAM NONVOLITL 16-TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ2205LYPW Datasheet
History Price: $4.87000
In Stock: 26200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2205LYPW vs BQ2203APN
Part No
BQ2205LYPW
BQ2203APN
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Controller Type
Nonvolatile SRAM
Nonvolatile SRAM
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-20℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP