BQ2054SN
BQ2054SN
Active
Description:  IC BATT FAST CHG LI-ION 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2054SN Datasheet
History Price: $10.90000
In Stock: 38600
BQ2054SN vs BQ25898CYFFR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion/Polymer
Number of Cells
-
1
Current - Charging
Constant
-
Programmable Features
-
-
Fault Protection
Over Current, Over Voltage
Over Temperature, Over Voltage
Charge Current - Max
-
3A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
5.5V
14V
Interface
-
I2C, USB
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
42-UFBGA, DSBGA
Supplier Device Package
16-SOIC
42-DSBGA (2.8x2.5)