Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments BQ2011KSN-D121
BQ2011KSN-D121
Obsolete
PMIC - Battery Management
Description:
IC BATTERY GAS GAUGE 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2011KSN-D121 Datasheet
History Price: $3.33000
In Stock: 30600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2011KSN-D121 vs BQ29723DSET
Part No
BQ2011KSN-D121
BQ29723DSET
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Battery Monitor
Battery Protection
Battery Chemistry
-
Lithium Ion/Polymer
Number of Cells
-
1
Fault Protection
-
Over Current, Over/Under Voltage, Short Circuit
Interface
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-WFDFN
Supplier Device Package
16-SOIC
6-WSON (1.5x1.5)