Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2005S
BQ2005S
Active
PMIC - Battery Chargers
Description:
IC BATT CONTRL MULTI-CHEM 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2005S Datasheet
History Price: $3.94000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2005S vs BQ25970YFFR
Part No
BQ2005S
BQ25970YFFR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Multi-Chemistry
Number of Cells
-
1
Current - Charging
Constant, Pulsed
-
Programmable Features
Timer, Voltage
-
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
-
8A
Battery Pack Voltage
-
4.65V (Max)
Voltage - Supply (Max)
5.5V
12V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
56-UFBGA, DSBGA
Supplier Device Package
20-SOIC
56-DSBGA (3.33x2.93)