Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2002PN
BQ2002PN
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG MULTI-CHEM 8DIP
Manufacturer:
Texas Instruments
Datasheet:
BQ2002PN Datasheet
History Price: $1.31000
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2002PN vs BQ25971YFFR
Part No
BQ2002PN
BQ25971YFFR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Multi-Chemistry
Multi-Chemistry
Number of Cells
-
1
Current - Charging
Constant, Pulsed
-
Programmable Features
Voltage
-
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
-
8A
Battery Pack Voltage
2V
4.65V
Voltage - Supply (Max)
6V
12V
Interface
-
I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
56-UFBGA, DSBGA
Supplier Device Package
8-PDIP
56-DSBGA (3.33x2.93)