BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Discontinued
Description:  IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 38400
BQ2000SN-B5TRG4 vs BQ25886RGET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
2
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
Current
Fault Protection
-
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
-
2.2A
Battery Pack Voltage
-
9.2V (Max)
Voltage - Supply (Max)
6V
6.2V
Interface
-
USB
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
24-VQFN (4x4)