Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2000PWG4
BQ2000PWG4
Discontinued
PMIC - Battery Chargers
Description:
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ2000PWG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2000PWG4 vs BQ2954SNTR
Part No
BQ2000PWG4
BQ2954SNTR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion
Number of Cells
1 ~ 4
-
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
Current
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
5.5V
Interface
-
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
16-SOIC