BQ2000PWG4
BQ2000PWG4
Discontinued
Description:  IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2000PWG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39600
BQ2000PWG4 vs BQ25898CYFFR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1
Current - Charging
Constant - Programmable
-
Programmable Features
Current, Timer, Voltage
-
Fault Protection
-
Over Temperature, Over Voltage
Charge Current - Max
-
3A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
14V
Interface
-
I2C, USB
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
42-UFBGA, DSBGA
Supplier Device Package
8-TSSOP
42-DSBGA (2.8x2.5)