☰
BM64070MUV-E2
BM64070MUV-E2
Active
Description:  BUILT-IN SPEED CONTROL, SENSOR-L
Manufacturer:  Rohm Semiconductor
History Price: $6.80000
In Stock: 38745
BM64070MUV-E2 vs BM6209FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
Logic
Technology
NMOS
NMOS
Step Resolution
-
-
Applications
Fan Controller
Fan Motor Driver
Current - Output
20mA
2.5A
Voltage - Supply
28V ~ 77V
13.5V ~ 400V
Voltage - Load
-
600V
Operating Temperature
-40 ℃ ~ 105 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
VQFN040V6060
SSOP-A54_36