Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BM62300MUV-E2
BM62300MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
3 HALL SENSORS THREE-PHASE BRUSH
Manufacturer:
Rohm Semiconductor
Datasheet:
BM62300MUV-E2 Datasheet
History Price: $3.97000
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BM62300MUV-E2 vs BM6213FS-E2
Part No
BM62300MUV-E2
BM6213FS-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
10mA
2A
Voltage - Supply
8V ~ 28V
2.1V ~ 5.4V
Voltage - Load
-
250V
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
VQFN032V5050
SSOP-A54_36