☰
BM62300MUV-E2
BM62300MUV-E2
Active
Description:  3 HALL SENSORS THREE-PHASE BRUSH
Manufacturer:  Rohm Semiconductor
History Price: $3.97000
In Stock: 4240
BM62300MUV-E2 vs BM6209FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
Logic
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
10mA
2.5A
Voltage - Supply
8V ~ 28V
13.5V ~ 400V
Voltage - Load
-
600V
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
VQFN032V5050
SSOP-A54_36